onsemi Bipolar Transistor Arrays, Pre-Biased SMUN5214DW1T1G

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - SMUN5214DW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
SMUN5214DW1T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased SMUN5214DW1T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - SMUN5214DW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
SMUN5214DW1T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased SMUN5214DW1T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - SMUN5214DW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
SMUN5214DW1T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased SMUN5214DW1T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5214DW1T1G - 794805-SMUN5214DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5214DW1T1G
794805-SMUN5214DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5214DW1T1G 794805-SMUN5214DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 794805-SMUN5214DW1T1 G Packaging: Reel package Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Power - Max: 187mW Transistor Type: 2 NPN - Pre-Biased (Dual) Family Name: SMUN5214DW1 Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: SC-88/SC70-6/SOT-363 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 300μA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): BCR 135S L6327; BCR135SE6327BTSA1; BCR135S; BCR 135S L6727; Introduction Date: November 25, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 794805-SMUN5214DW1T1G
Packaging: Reel package
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Power - Max: 187mW
Transistor Type: 2 NPN - Pre-Biased (Dual)
Family Name: SMUN5214DW1
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Manufacturer Package: SC-88/SC70-6/SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 300μA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V
Alternative Parts (Cross-Reference): BCR 135S L6327; BCR135SE6327BTSA1; BCR135S; BCR 135S L6727;
Introduction Date: November 25, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 50V 100mA Bipolar Transistor
293-SMUN5214DW1T1G
Dual 50V 100mA Bipolar Transistor 293-SMUN5214DW1T1G
Dual NPN BJT 50V 100mA SOT-363 Digital Transistor Product overview: SMUN5214DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-SMUN5214DW1T1G can be used for catalog matching and distributor lookup.

Dual NPN BJT 50V 100mA SOT-363 Digital Transistor Product overview: SMUN5214DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-SMUN5214DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi - 13AC6249 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi
13AC6249
Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi 13AC6249
TRANS, AEC-Q101, DUAL NPN, 50V, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; MSL:- RoHS Compliant: Yes

TRANS, AEC-Q101, DUAL NPN, 50V, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; MSL:- RoHS Compliant: Yes

Supplier's Site
Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi - 76T7369 - Newark, An Avnet Company
Chicago, IL, United States
Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi
76T7369
Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi 76T7369
Dual NPN Bipolar Digital Transistor (BRT) / REEL

Dual NPN Bipolar Digital Transistor (BRT) / REEL

Supplier's Site Datasheet
Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi - 13AC3985 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi
13AC3985
Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi 13AC3985
TRANS, AEC-Q101, DUAL NPN, 50V, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

TRANS, AEC-Q101, DUAL NPN, 50V, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Trans Digital BJT NPN 50V 100mA Automotive 6-Pin SC-88 T/R - 598-SMUN5214DW1T1G - Utmel Electronic Limited
Hong Kong, China
Trans Digital BJT NPN 50V 100mA Automotive 6-Pin SC-88 T/R
598-SMUN5214DW1T1G
Trans Digital BJT NPN 50V 100mA Automotive 6-Pin SC-88 T/R 598-SMUN5214DW1T1G
Trans Digital BJT NPN 50V 100mA Automotive 6-Pin SC-88 T/R

Trans Digital BJT NPN 50V 100mA Automotive 6-Pin SC-88 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
SMUN5214DW1T1G
Bipolar Transistors - Pre-Biased SMUN5214DW1T1G
Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMUN5214DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMUN5214DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMUN5214DW1T1G
TRANS 2NPN PREBIAS 0.187W SOT363

TRANS 2NPN PREBIAS 0.187W SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SMUN5214DW1T1GOSCT-ND 794805-SMUN5214DW1T1G 293-SMUN5214DW1T1G 13AC6249 76T7369 598-SMUN5214DW1T1G SMUN5214DW1T1G SMUN5214DW1T1G
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5214DW1T1G Dual 50V 100mA Bipolar Transistor Trans, Aec-Q101, Dual Npn, 50V, Sot-363; Digital Transistor Polarity Onsemi Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi Trans Digital BJT NPN 50V 100mA Automotive 6-Pin SC-88 T/R Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN; NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 TO-3; SOT3 TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5.00E-4 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data