Manufacturer: ON Semiconductor
Win Source Part Number: 1098649-SMUN5213T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 202mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
NPN Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMUN5213T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5213T1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
TRANS, AEC-Q101, NPN, 50V, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
NPN Bipolar Digital Transistor (BRT) / REEL
TRANS PREBIAS NPN 50V SC70-3
TRANS PREBIAS NPN 50V SC70-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1098649-SMUN5213T1G | 292-SMUN5213T1G | SMUN5213T1GOSDKR-ND | 14AC5167 | 76T7368 | SMUN5213T1G | SMUN5213T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMUN5213T1G | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Trans, Aec-Q101, Npn, 50V, Sot-323; Digital Transistor Polarity Onsemi | Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |
| Package Type | SOT3; SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | TO-3 | Automotive | SOT323; SC-70, SOT-323 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 202 milliwatts |