Dual PNP Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Dual PNP Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Win Source Part Number: 1278732-SMUN5114DW1T
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 187mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 47kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: SMUN5114DW1T1GOSDKR,
Base Product Number: SMUN5114
Bipolar Transistors - Pre-Biased SMUN5114DW1T1G
TRANS 2PNP PREBIAS 0.187W SOT363
TRANS 2PNP PREBIAS 0.187W SOT363
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-SMUN5114DW1T1G | SMUN5114DW1T1G | SMUN5114DW1T1GOSCT-ND | 1278732-SMUN5114DW1T1G | SMUN5114DW1T1G | SMUN5114DW1T1G | SMUN5114DW1T1G |
| Product Name | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | |
| Polarity | PNP | PNP | PNP | PNP | 2 PNP - Pre-Biased (Dual); PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 187 milliwatts | ||||||
| TJ | -55 C (-67 F) |