PNP Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMUN5112T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5112T1G can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, PNP, Silicon
Win Source Part Number: 1278682-SMUN5112T1G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 202 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 22 kOhms
Resistor - Emitter Base (R2): 22 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: SMUN5112T1GOSTR,ONSO
Base Product Number: SMUN5112
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
PNP Bipolar Digital Transistor (BRT) / REEL
TRANS PREBIAS PNP 50V SC70-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-SMUN5112T1G | SMUN5112T1G | 1278682-SMUN5112T1G | SMUN5112T1GOSTR-ND | 76T7355 | SMUN5112T1G |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Single, Pre-Biased Bipolar Transistors | Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP | |
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| PD | 202 milliwatts |