Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Trans Digital BJT PNP 50V 100mA 385mW Automotive 6-Pin SC-88 T/R Product overview: SMUN5112DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 385mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 385mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-SMUN5112DW1T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 126876-SMUN5112DW1T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bipolar Transistors - Pre-Biased SS SC88 BR XSTR PNP 50V
TRANS 2PNP PREBIAS 0.25W SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SMUN5112DW1T1GTR-ND | 293-SMUN5112DW1T1G | 126876-SMUN5112DW1T1G | SMUN5112DW1T1G | SMUN5112DW1T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Automotive 50V 100mA 385mW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5112DW1T1G | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; 2 PNP - Pre-Biased (Dual) | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-88/SC70-6/SOT-363 | |||
| Transistor Grade / Operating Range | Automotive | ||||
| PD | 385 milliwatts |