PNP Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMUN5111T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5111T1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
PNP Bipolar Digital Transistor (BRT)
Manufacturer: ON Semiconductor
Win Source Part Number: 896297-SMUN5111T1G
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 202 mW Surface Mount SC-70-3 (SOT323)
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Family Name: SMUN5111
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SMUN5111T1G-ND, SMUN5111T1GOSTR, SMUN5111T1GOSDKR, SMUN5111T1GOSCT
Bipolar Transistors - Pre-Biased SRFC MNT BIAS RESTR TRANS
DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES
PNP Bipolar Digital Transistor (BRT) / REEL
TRANS PREBIAS PNP 50V SC70-3
TRANS PREBIAS PNP 50V SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-SMUN5111T1G | SMUN5111T1GOSCT-ND | SMUN5111T1G | 896297-SMUN5111T1G | SMUN5111T1G | 54AH9644 | 76T7354 | SMUN5111T1G | SMUN5111T1G |
| Product Name | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMUN5111T1G | Bipolar Transistors - Pre-Biased | Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi | Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||||
| PD | 202 milliwatts | ||||||||
| TJ | -55 C (-67 F) |