The SMUN2216T1 is an NPN silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace discrete transistor and resistor combinations. It is housed in the SC-59 package, measuring 3.10 mm maximum length, 1.70 mm maximum width, and 2.80 mm maximum height. The device has a collector-base voltage rating of 50 V, a collector-emitter voltage rating of 50 V, and a continuous collector current of 100 mA. The resistors are rated at 4.7 kΩ for R1 and open for R2. It features a DC current gain of 160 to 350 at VCE = 10 V and IC = 5 mA, with a collector-emitter saturation voltage of 0.25 V max at IC = 10 mA and IB = 5 mA. The junction and storage temperature range is -55°C to +150°C. The device is AEC-Q101 qualified and moisture sensitive level 1, with Pb-free packaging available.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SMUN2216T1 |
| Polarity | NPN |