onsemi Single, Pre-Biased Bipolar Transistors SMUN2213T1G

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - SMUN2213T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
SMUN2213T1GOSTR-ND
Single, Pre-Biased Bipolar Transistors SMUN2213T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - SMUN2213T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
SMUN2213T1GOSCT-ND
Single, Pre-Biased Bipolar Transistors SMUN2213T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - SMUN2213T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
SMUN2213T1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors SMUN2213T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1278683-SMUN2213T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1278683-SMUN2213T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1278683-SMUN2213T1G
Win Source Part Number: 1278683-SMUN2213T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 230 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SC-59 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47 kOhms Resistor - Emitter Base (R2): 47 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: SMUN2213T1GOSDKR,SMU N2213T1GOSCT,SMUN221 3T1G,SMUN2213T1GOSTR Base Product Number: SMUN2213

Win Source Part Number: 1278683-SMUN2213T1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 230 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: SMUN2213T1GOSDKR,SMUN2213T1GOSCT,SMUN2213T1G,SMUN2213T1GOSTR
Base Product Number: SMUN2213

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-SMUN2213T1G
Bipolar Transistor 292-SMUN2213T1G
NPN Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 3000-REEL Product overview: SMUN2213T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN2213T1G can be used for catalog matching and distributor lookup.

NPN Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 3000-REEL Product overview: SMUN2213T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN2213T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Transistor, Npn, 50V, 0.1A, Sc-59; Digital Transistor Polarity Onsemi - 76T7347 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 50V, 0.1A, Sc-59; Digital Transistor Polarity Onsemi
76T7347
Rf Transistor, Npn, 50V, 0.1A, Sc-59; Digital Transistor Polarity Onsemi 76T7347
RF TRANSISTOR, NPN, 50V, 0.1A, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

RF TRANSISTOR, NPN, 50V, 0.1A, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMUN2213T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMUN2213T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMUN2213T1G
TRANS PREBIAS NPN 50V 0.1A SC59

TRANS PREBIAS NPN 50V 0.1A SC59

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
SMUN2213T1G
Bipolar Transistors - Pre-Biased SMUN2213T1G
Bipolar Transistors - Pre-Biased SS SC59 BR XSTR PNP SPCL

Bipolar Transistors - Pre-Biased SS SC59 BR XSTR PNP SPCL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SMUN2213T1GOSTR-ND 1278683-SMUN2213T1G 292-SMUN2213T1G 76T7347 SMUN2213T1G SMUN2213T1G
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistor Rf Transistor, Npn, 50V, 0.1A, Sc-59; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 TO-3 Automotive
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data