TRANS PREBIAS NPN 50V 0.1A SC59
TRANS PREBIAS NPN 50V 0.1A SC59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
NPN Bipolar Digital Transistor (BRT)
RF TRANSISTOR, NPN, 50V, 0.1A, SC-59; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.1A SC59
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SMUN2212T1GDKR-ND | SMUN2212T1G | 76T7346 | SMUN2212T1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Npn, 50V, 0.1A, Sc-59; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59 3 LEAD | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |