ON Semiconductor, SMUN2211T1G
ON Semiconductor, SMUN2211T1G
ON Semiconductor, SMUN2211T1G
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
Trans Digital BJT NPN 50V 100mA 338mW Automotive 3-Pin SC-59 T/R Product overview: SMUN2211T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 338mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 338mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN2211T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 896296-SMUN2211T1G
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: SMUN2211
Categories: Discrete Semiconductor Products
Case / Package: SC-59
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SMUN2211T1G-ND, SMUN2211T1GOSCT, SMUN2211T1GOSDKR, SMUN2211T1GOSTR
TRANS PREBIAS NPN 50V 0.1A SC59
NPN Bipolar Digital Transistor (BRT) / REEL
Bipolar Transistors - Pre-Biased SS SC59 BR XSTR NPN SPCL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1867214 | 1868967P | SMUN2211T1GOSCT-ND | 292-SMUN2211T1G | 896296-SMUN2211T1G | SMUN2211T1G | 76T7344 | SMUN2211T1G |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Automotive 50V 100mA 338mW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMUN2211T1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN | NPN | NPN | |||
| Package Type | Sc-59 | SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SC-59 | Automotive | TO-3 | ||
| Number of units in IC | 1 | |||||||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 100 milliamps | 100 milliamps |