The SMUN2130T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace discrete transistor and resistor combinations, reducing board space and component count. It is housed in the SC-59 package, measuring 2.70 to 3.10 mm in length, 1.30 to 1.70 mm in width, and 2.50 to 3.00 mm in height. The device has a collector-base voltage rating of 50 Vdc, a collector-emitter voltage rating of 50 Vdc, and a maximum collector current of 100 mAdc. It features a power dissipation of 230 mW at 25°C and a thermal resistance junction-to-ambient of 370°C/W on a 1.0 x 1.0 inch pad. The bias resistor network consists of R1=1.0 kΩ and R2=1.0 kΩ. The part is AEC-Q101 qualified and meets RoHS standards.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SMUN2130T1 |
| Polarity | PNP |