The SMUN2112T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace discrete transistor and resistor combinations. It is housed in the SC-59 package, measuring 2.70 to 3.10 mm in length, 1.30 to 1.70 mm in width, and 2.50 to 3.00 mm in height. The device has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a total device dissipation of 230 mW at 25°C. It features a DC current gain (hFE) of 60 to 100 at IC = 5.0 mA and VCE = 10 V, with a collector-emitter saturation voltage of 0.25 V at IC = 10 mA and IB = 0.3 mA. The input resistor R1 is 22 kΩ and the base-emitter resistor R2 is 22 kΩ. The device is AEC-Q101 qualified and meets RoHS standards.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SMUN2112T1 |
| Polarity | PNP |