PNP Bipolar Digital Transistor (BRT), SC-59 3 LEAD, 10000-REEL Product overview: SMUN2111T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN2111T3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278674-SMUN2111T3G
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 230 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 5mA, 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: SMUN2111
TRANS PREBIAS PNP 50V 0.1A SC59
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 230mW Surface Mount SC-59
TRANS PREBIAS PNP 50V 0.1A SC59
Bipolar Transistors - Pre-Biased SS SC59 BR XSTR PNP SPCL
RF TRANS, SINGLE PNP, 50V, 0.1A, SC-59; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A SC59
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 292-SMUN2111T3G | 1278674-SMUN2111T3G | 488-SMUN2111T3GDKR-ND | SMUN2111T3G | 76T7342 | SMUN2111T3G |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Rf Trans, Single Pnp, 50V, 0.1A, Sc-59; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| PD | 230 milliwatts | |||||
| TJ | -55 C (-67 F) |