NPN Bipolar Transistor
Trans GP BJT NPN 50V 0.5A Automotive 3-Pin SC-59 T/R Product overview: SMSD602-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMSD602-RT1G can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.5A SC-59
Bipolar (BJT) Transistor NPN 50V 500mA 200mW Surface Mount SC-59
TRANS NPN 50V 0.5A SC-59
NPN Bipolar Transistor / REEL
TRANS NPN 50V 0.5A SC59
Bipolar Transistors - BJT SS SC59 GP XSTR NPN 25V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SMSD602-RT1G | 276-SMSD602-RT1G | 488-SMSD602-RT1GCT-ND | 76T7337 | SMSD602-RT1G | SMSD602-RT1G |
| Product Name | Automotive 50V 0.5A Bipolar Transistor | Single Bipolar Transistors | Npn Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SC-59 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps |