Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, NPN
Win Source Part Number: 1109008-SMSD1819A-RT
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: SMSD1819
Product Status: Obsolete
Bipolar (BJT) Transistor NPN 50V 100mA 150mW Surface Mount SC-70-3 (SOT323)
NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMSD1819A-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMSD1819A-RT1G can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.1A SC70-3
Bipolar Transistors - BJT SS GP XSTR NPN 50V
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SMSD1819A-RT1G | 1109008-SMSD1819A-RT1G | SMSD1819A-RT1G-ND | 276-SMSD1819A-RT1G | SMSD1819A-RT1G | SMSD1819A-RT1G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT323; SOT-323-3 | SOT3 | SOT323; SC-70, SOT-323 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| Power Gain | 210 dB |