onsemi P-Channel -75V -100A MOSFET Transistor SMP3003-TL-1E

Description
P-Channel Power MOSFET -75V, -100A, 8mΩ, D2PAK / TO-263-2L, 800-REEL Product overview: SMP3003-TL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -75V, -100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -75V, -100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SMP3003-TL-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET -75V, -100A, 8mΩ, D2PAK / TO-263-2L, 800-REEL Product overview: SMP3003-TL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -75V, -100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -75V, -100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SMP3003-TL-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -75V -100A MOSFET Transistor
278-SMP3003-TL-1E
P-Channel -75V -100A MOSFET Transistor 278-SMP3003-TL-1E
P-Channel Power MOSFET -75V, -100A, 8mΩ, D2PAK / TO-263-2L, 800-REEL Product overview: SMP3003-TL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -75V, -100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -75V, -100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SMP3003-TL-1E can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET -75V, -100A, 8mΩ, D2PAK / TO-263-2L, 800-REEL Product overview: SMP3003-TL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -75V, -100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -75V, -100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SMP3003-TL-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMP3003-TL-1E - 136302-SMP3003-TL-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMP3003-TL-1E
136302-SMP3003-TL-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMP3003-TL-1E 136302-SMP3003-TL-1E
Manufacturer: ON Semiconductor Win Source Part Number: 136302-SMP3003-TL-1E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 100A (Ta) Max Gate Charge: 280nC @ 10V Max Input Capacitance: 13400pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 136302-SMP3003-TL-1E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK (TO-263)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 100A (Ta)
Max Gate Charge: 280nC @ 10V
Max Input Capacitance: 13400pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH Pwr MOSFET 75V 100A 8mOhm

MOSFET P-CH Pwr MOSFET 75V 100A 8mOhm

Buy Now Datasheet
Single FETs, MOSFETs - SMP3003-TL-1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SMP3003-TL-1E
Single FETs, MOSFETs SMP3003-TL-1E
MOSFET P-CH 75V 100A D2PAK

MOSFET P-CH 75V 100A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SMP3003-TL-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SMP3003-TL-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SMP3003-TL-1E
MOSFET P-CH 75V 100A D2PAK

MOSFET P-CH 75V 100A D2PAK

Supplier's Site
Mosfet, P-Ch, -75V, -100A, To-263-3; Channel Type Onsemi - 42AC1846 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -75V, -100A, To-263-3; Channel Type Onsemi
42AC1846
Mosfet, P-Ch, -75V, -100A, To-263-3; Channel Type Onsemi 42AC1846
MOSFET, P-CH, -75V, -100A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, P-CH, -75V, -100A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-CH 75V 100A SMP-FD - 598-SMP3003-TL-1E - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 75V 100A SMP-FD
598-SMP3003-TL-1E
MOSFET P-CH 75V 100A SMP-FD 598-SMP3003-TL-1E
MOSFET P-CH 75V 100A SMP-FD

MOSFET P-CH 75V 100A SMP-FD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SMP3003-TL-1E 136302-SMP3003-TL-1E SMP3003-TL-1E SMP3003-TL-1E SMP3003-TL-1E 42AC1846 598-SMP3003-TL-1E
Product Name P-Channel -75V -100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMP3003-TL-1E MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -75V, -100A, To-263-3; Channel Type Onsemi MOSFET P-CH 75V 100A SMP-FD
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 75 volts 75 volts 75 volts
Package Type TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data