onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMP3003-DL-1E SMP3003-DL-1E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 029443-SMP3003-DL-1E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 100A (Ta) Max Gate Charge: 280nC @ 10V Max Input Capacitance: 13400pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 029443-SMP3003-DL-1E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 100A (Ta) Max Gate Charge: 280nC @ 10V Max Input Capacitance: 13400pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMP3003-DL-1E - 029443-SMP3003-DL-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMP3003-DL-1E
029443-SMP3003-DL-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMP3003-DL-1E 029443-SMP3003-DL-1E
Manufacturer: ON Semiconductor Win Source Part Number: 029443-SMP3003-DL-1E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 100A (Ta) Max Gate Charge: 280nC @ 10V Max Input Capacitance: 13400pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 029443-SMP3003-DL-1E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK (TO-263)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 100A (Ta)
Max Gate Charge: 280nC @ 10V
Max Input Capacitance: 13400pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
P-Channel -75V 100A 90W MOSFET Transistor - 278-SMP3003-DL-1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
P-Channel -75V 100A 90W MOSFET Transistor
278-SMP3003-DL-1E
P-Channel -75V 100A 90W MOSFET Transistor 278-SMP3003-DL-1E
P-Channel MOSFET -75V, 100A, 8mR, TO-263, 90W Product overview: SMP3003-DL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -75V, 100A, 90W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -75V, 100A, 90W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SMP3003-DL-1E can be used for catalog matching and distributor lookup.

P-Channel MOSFET -75V, 100A, 8mR, TO-263, 90W Product overview: SMP3003-DL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -75V, 100A, 90W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -75V, 100A, 90W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SMP3003-DL-1E can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SMP3003-DL-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SMP3003-DL-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SMP3003-DL-1E
MOSFET P-CH 75V 100A D2PAK

MOSFET P-CH 75V 100A D2PAK

Supplier's Site
Mosfet, P-Ch, -75V, -100A, To-263-3; Channel Type Onsemi - 97Y9503 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -75V, -100A, To-263-3; Channel Type Onsemi
97Y9503
Mosfet, P-Ch, -75V, -100A, To-263-3; Channel Type Onsemi 97Y9503
MOSFET, P-CH, -75V, -100A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:-75V; Continuous Drain Current Id:-100A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-; Power Dissipation:90W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, P-CH, -75V, -100A, TO-263-3; Channel Type:P Channel; Drain Source Voltage Vds:-75V; Continuous Drain Current Id:-100A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-; Power Dissipation:90W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SMP3003-DL-1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SMP3003-DL-1E
Single FETs, MOSFETs SMP3003-DL-1E
MOSFET P-CH 75V 100A D2PAK

MOSFET P-CH 75V 100A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 029443-SMP3003-DL-1E 278-SMP3003-DL-1E SMP3003-DL-1E SMP3003-DL-1E 97Y9503 SMP3003-DL-1E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMP3003-DL-1E P-Channel -75V 100A 90W MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -75V, -100A, To-263-3; Channel Type Onsemi Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 75 volts 75 volts
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data