Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Win Source Part Number: 969605-SMMUN2238LT1G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 246 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 488-SMMUN2238LT1GTR,
Base Product Number: SMMUN2238
NPN Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMUN2238LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMMUN2238LT1G can be used for catalog matching and distributor lookup.
NPN Bipolar Digital Transistor (BRT) / REEL
TRANS PREBIAS NPN 50V SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SMMUN2238LT1GDKR-ND | 969605-SMMUN2238LT1G | 292-SMMUN2238LT1G | 45W3866 | SMMUN2238LT1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | SOT-23 Bipolar Transistor | Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| Power Gain | 160 dB |