Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Trans Digital BJT PNP 50V 100mA 400mW Automotive 3-Pin SOT-23 T/R Product overview: SMMUN2111LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 400mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 400mW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMMUN2111LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 734524-SMMUN2111LT1G
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP - Pre-Biased
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 35 at 5mA, 10V
Maximum Power: 246mW
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
Bipolar Transistors - BJT SS BR XSTR SPCL TR
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 50V SOT23-3
TRANS, AEC-Q101, PNP, 10K/10K, SOT-23-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
PNP Bipolar Digital Transistor (BRT) / REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SMMUN2111LT1GOSTR-ND | 292-SMMUN2111LT1G | 734524-SMMUN2111LT1G | SMMUN2111LT1G | SMMUN2111LT1G | SMMUN2111LT1G | 02AC3900 | 76T7319 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Automotive 50V 100mA 400mW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMMUN2111LT1G | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Trans, Aec-Q101, Pnp, 10K/10K, Sot-23-3; Digital Transistor Polarity Onsemi | Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Automotive | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |