SMMUN2111LT1G is a PNP digital transistor with integrated bias resistors, designed to replace discrete resistor-transistor networks. It is packaged in SOT-23, measures 2.90 mm x 1.30 mm, and has a continuous collector current rating of 100 mA. The collector-emitter voltage is 50 V, with a base resistor R1 of 10 kΩ and emitter resistor R2 of 10 kΩ, giving a resistor ratio of 1:1. The device meets AEC-Q101 qualification and is RoHS compliant, with junction and storage temperature range from -55°C to +150°C.
Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:1(Ratio); Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC3443 |
| Product Name | Digital Transistor Polarity Onsemi |
| Transistor Type | Digital Transistor Polarity Onsemi |