onsemi 24V 500MW Zener Diode SMMSZ5252ET1G

Description
DIODE ZENER 24V 500MW SOD123 Product overview: SMMSZ5252ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMMSZ5252ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 500MW SOD123 Product overview: SMMSZ5252ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMMSZ5252ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 500MW Zener Diode
287-SMMSZ5252ET1G
24V 500MW Zener Diode 287-SMMSZ5252ET1G
DIODE ZENER 24V 500MW SOD123 Product overview: SMMSZ5252ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMMSZ5252ET1G can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 500MW SOD123 Product overview: SMMSZ5252ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMMSZ5252ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMMSZ5252ET1G - 1078470-SMMSZ5252ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMMSZ5252ET1G
1078470-SMMSZ5252ET1G
Diodes - Zener - Single - SMMSZ5252ET1G 1078470-SMMSZ5252ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078470-SMMSZ5252ET1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078470-SMMSZ5252ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
SMMSZ5252ET1G
Zener Diodes SMMSZ5252ET1G
Zener Diodes ZENER REGULATOR SOD1

Zener Diodes ZENER REGULATOR SOD1

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMMSZ5252ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMMSZ5252ET1G
Discrete Semiconductor Products - Diodes - Zener SMMSZ5252ET1G
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMMSZ5252ET1G 1078470-SMMSZ5252ET1G SMMSZ5252ET1G SMMSZ5252ET1G
Product Name 24V 500MW Zener Diode Diodes - Zener - Single - SMMSZ5252ET1G Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
ZZT 33 ohms 33 ohms 33 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data