DIODE ZENER 24V 500MW SOD123
Zener Diodes ZEN SOD123 REG 0.5W
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | SMMSZ5252BT1G | SMMSZ5252BT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOD-123; SOD-123 | |
| VZ | 24 volts |