SMMSZ - Zener Rectifier 0.5W 17V
DIODE ZENER 17V 500MW SOD123
Zener Diodes ZEN SOD123 REG 0.5W
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Zener Diodes | Zener Diodes |
| Product Number | SMMSZ4704T1G | SMMSZ4704T1G | SMMSZ4704T1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Life Cycle Stage | Active | Removed; Obsolete | |
| RoHS Compliant | RoHS |