DIODE ZENER 11V 500MW SOD123 Product overview: SMMSZ4698T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMMSZ4698T1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1323957-SMMSZ4698T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: SMMSZ4698
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
SMMSZ4698T1G
DIODE ZENER 11V 500MW SOD123
Zener Diodes ZEN SOD123 REG 0.5W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMMSZ4698T1G | 1323957-SMMSZ4698T1G | SMMSZ4698T1G | SMMSZ4698T1G | SMMSZ4698T1G |
| Product Name | 11V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VZ | 11 volts | 11 volts | 11 volts | ||
| PD | 500 milliwatts |