onsemi 100 V Diode and Rectifier SMMSD4148T3G

Description
100 V Switching Diode
Request a Quote Datasheet
Description
100 V Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMMSD4148T3G - Rochester Electronics
Newburyport, MA, United States
100 V Switching Diode

100 V Switching Diode

Supplier's Site Datasheet
Singapore, Singapore
100 V Diode and Rectifier
280-SMMSD4148T3G
100 V Diode and Rectifier 280-SMMSD4148T3G
100 V Switching Diode, SOD-123 2 LEAD, 10000-REEL Product overview: SMMSD4148T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD4148T3G can be used for catalog matching and distributor lookup.

100 V Switching Diode, SOD-123 2 LEAD, 10000-REEL Product overview: SMMSD4148T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD4148T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SMMSD4148T3G - 756708-SMMSD4148T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMMSD4148T3G
756708-SMMSD4148T3G
Diodes, Rectifiers - Single - SMMSD4148T3G 756708-SMMSD4148T3G
Manufacturer: ON Semiconductor Win Source Part Number: 756708-SMMSD4148T3G Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA (DC) Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Manufacturer Package: SOD-123 Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MMSD4148T1G; SMMSD4148T1G; SMMSD4148T3G; SMMSD914T1G; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Family Part Number: MMSD4148 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 5μA at 75V Capacitance at Vr, F: 4pF at 0V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 756708-SMMSD4148T3G
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MMSD4148T1G; SMMSD4148T1G; SMMSD4148T3G; SMMSD914T1G;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMSD4148
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 4pF at 0V, 1MHz

Buy Now
Single Diodes - SMMSD4148T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SMMSD4148T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMSD4148T3GOSCT-ND
Single Diodes SMMSD4148T3GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SMMSD4148T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMSD4148T3GOSTR-ND
Single Diodes SMMSD4148T3GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMMSD4148T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMMSD4148T3G
Discrete Semiconductor Products - Diodes - Rectifiers SMMSD4148T3G
DIODE GEN PURP 100V 200MA SOD123

DIODE GEN PURP 100V 200MA SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers
Product Number SMMSD4148T3G 280-SMMSD4148T3G 756708-SMMSD4148T3G SMMSD4148T3GOSDKR-ND SMMSD4148T3G
Product Name 100 V Diode and Rectifier Diodes, Rectifiers - Single - SMMSD4148T3G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS
Package Tape and Reel SOD-123
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data