onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SMMJT350T3G

Description
Win Source Part Number: 1278629-SMMJT350T3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 2.75 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 50mA, 10V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SMMJT350
Request a Quote Datasheet
Description
Win Source Part Number: 1278629-SMMJT350T3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 2.75 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 50mA, 10V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SMMJT350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278629-SMMJT350T3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278629-SMMJT350T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278629-SMMJT350T3G
Win Source Part Number: 1278629-SMMJT350T3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 2.75 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 50mA, 10V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SMMJT350

Win Source Part Number: 1278629-SMMJT350T3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 2.75 W
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 50mA, 10V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SMMJT350

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-SMMJT350T3G
Bipolar Transistor 276-SMMJT350T3G
PNP Bipolar Power Transistor, 4000-REEL Product overview: SMMJT350T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMJT350T3G can be used for catalog matching and distributor lookup.

PNP Bipolar Power Transistor, 4000-REEL Product overview: SMMJT350T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMJT350T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMJT350T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMJT350T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMJT350T3G
TRANS PNP 300V 0.5A SOT223

TRANS PNP 300V 0.5A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1278629-SMMJT350T3G 276-SMMJT350T3G SMMJT350T3G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3 AEC-Q101
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data