Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 10000-REEL Product overview: SMMBTA56WT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBTA56WT3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278641-SMMBTA56WT3G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 50MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: SMMBTA56
PNP Bipolar Transistor / REEL
TRANS PNP 80V 0.5A SC70-3
Bipolar Transistors - BJT SS SC70 GP XSTR PNP 80V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SMMBTA56WT3GTR-ND | 276-SMMBTA56WT3G | 1278641-SMMBTA56WT3G | 47X2363 | SMMBTA56WT3G | SMMBTA56WT3G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Pnp Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3 | TO-3 | SC-70-3 (SOT323) | ||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 80 volts | 80 volts |