PNP BJT Transistor, SOT-23, 80V, 500mA, 100hFE Product overview: SMMBTA56LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBTA56LT3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1094532-SMMBTA56LT3G
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 50MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMBTA56LT3G; MMBTA56LT1; MMBTA55LT1G;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: SMMBTA56LT3G-ND,SMMB
Base Product Number: SMMBTA56
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
PNP Bipolar Transistor / REEL
TRANS PNP 80V 0.5A SOT23-3
TRANS PNP 80V 0.5A SOT23-3
Bipolar Transistors - BJT SS DR XSTR SPCL TR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-SMMBTA56LT3G | 1094532-SMMBTA56LT3G | SMMBTA56LT3GOSTR-ND | 76T7288 | SMMBTA56LT3G | SMMBTA56LT3G | SMMBTA56LT3G |
| Product Name | 80V 500mA SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Pnp Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | ||||
| VCBO | -80 volts | ||||||
| fT | 50 MHz |