onsemi TRANSISTORS - Transistors (BJT) - Single - SMMBTA56LT1G SMMBTA56LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1098548-SMMBTA56LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: SMMBTA56L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): CMPTA56; CMPTA56 TR Lead Free; MMBTA56-T; MMBTA56-AU T/R7; Introduction Date: November 08, 2011 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1098548-SMMBTA56LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: SMMBTA56L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): CMPTA56; CMPTA56 TR Lead Free; MMBTA56-T; MMBTA56-AU T/R7; Introduction Date: November 08, 2011 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - SMMBTA56LT1G - 1098548-SMMBTA56LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMMBTA56LT1G
1098548-SMMBTA56LT1G
TRANSISTORS - Transistors (BJT) - Single - SMMBTA56LT1G 1098548-SMMBTA56LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1098548-SMMBTA56LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: SMMBTA56L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): CMPTA56; CMPTA56 TR Lead Free; MMBTA56-T; MMBTA56-AU T/R7; Introduction Date: November 08, 2011 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1098548-SMMBTA56LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: SMMBTA56L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): CMPTA56; CMPTA56 TR Lead Free; MMBTA56-T; MMBTA56-AU T/R7;
Introduction Date: November 08, 2011
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1098548-SMMBTA56LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - SMMBTA56LT1G
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products