Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
PNP BJT Transistor, 80V, 500mA, SOT-23-3 Product overview: SMMBTA56LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBTA56LT1G can be used for catalog matching and distributor lookup.
TRANS PNP 80V 0.5A SOT23-3
TRANS PNP 80V 0.5A SOT23-3
Bipolar Transistors - BJT SS DR XSTR SPCL TR
80V 225mW 100@100mA,1V 500mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS
TRANS, AEC-Q101, PNP, -80V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:225mW; DC Collector Current:-500mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes
PNP Bipolar Transistor / REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SMMBTA56LT1GOSCT-ND | 276-SMMBTA56LT1G | SMMBTA56LT1G | SMMBTA56LT1G | SMMBTA56LT1G | SMMBTA56LT1G | 02AC3896 | 76T7287 |
| Product Name | Single Bipolar Transistors | 80V 500mA SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans, Aec-Q101, Pnp, -80V, Sot-23-3; Transistor Polarity Onsemi | Pnp Bipolar Transistor / Reel Onsemi |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | SOT23 | TO-3; SOT23 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts |