onsemi Single Bipolar Transistors SMMBTA14LT1G

Description
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SMMBTA14LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBTA14LT1GOSCT-ND
Single Bipolar Transistors SMMBTA14LT1GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBTA14LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBTA14LT1GOSDKR-ND
Single Bipolar Transistors SMMBTA14LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBTA14LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBTA14LT1GOSTR-ND
Single Bipolar Transistors SMMBTA14LT1GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278645-SMMBTA14LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278645-SMMBTA14LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278645-SMMBTA14LT1G
Win Source Part Number: 1278645-SMMBTA14LT1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 300 mA Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 20000 @ 100mA, 5V Frequency - Transition: 125MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: ONSONSSMMBTA14LT1G,S MMBTA14LT1GOSCT,SMMB TA14LT1GOSTR,2156-SM MBTA14LT1G-OS,SMMBTA 14LT1GOSDKR,SMMBTA14 LT1G Base Product Number: SMMBTA14

Win Source Part Number: 1278645-SMMBTA14LT1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 300 mA
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 20000 @ 100mA, 5V
Frequency - Transition: 125MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONSSMMBTA14LT1G,SMMBTA14LT1GOSCT,SMMBTA14LT1GOSTR,2156-SMMBTA14LT1G-OS,SMMBTA14LT1GOSDKR,SMMBTA14LT1G
Base Product Number: SMMBTA14

Buy Now Datasheet
 - SMMBTA14LT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.3A I(C), 1-Element, NPN

Small Signal Bipolar Transistor, 0.3A I(C), 1-Element, NPN

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SMMBTA14LT1G
SOT-23 Bipolar Transistor 276-SMMBTA14LT1G
NPN Bipolar Darlington Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBTA14LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBTA14LT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Darlington Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBTA14LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBTA14LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
SMMBTA14LT1G
Darlington Transistors SMMBTA14LT1G
Darlington Transistors SS DL XSTR NPN 30V

Darlington Transistors SS DL XSTR NPN 30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBTA14LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBTA14LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBTA14LT1G
TRANS NPN DARL 30V 0.3A SOT23-3

TRANS NPN DARL 30V 0.3A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number SMMBTA14LT1GOSCT-ND 1278645-SMMBTA14LT1G SMMBTA14LT1G 276-SMMBTA14LT1G SMMBTA14LT1G SMMBTA14LT1G
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SOT-23 Bipolar Transistor Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; SOT-23-CPR
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1.00E-4 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data