TRANS NPN 80V 0.5A SC70-3
TRANS NPN 80V 0.5A SC70-3
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon
NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 10000-REEL Product overview: SMMBTA06WT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBTA06WT3G can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor / REEL
TRANS NPN 80V 0.5A SC70-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SMMBTA06WT3GDKR-ND | SMMBTA06WT3G | 276-SMMBTA06WT3G | 47X2361 | SMMBTA06WT3G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Npn Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | SOT323; SC-70, SOT-323 | SC-70-CPR | TO-3 | SC-70-3 (SOT323) | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps |