NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SMMBTA06LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBTA06LT3G can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 896259-SMMBTA06LT3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 500 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBTA06
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SMMBTA06LT3GOSTR, SMMBTA06LT3GOSCT, SMMBTA06LT3G-ND, SMMBTA06LT3GOSDKR
TRANS NPN 80V 0.5A SOT23-3
Bipolar Transistors - BJT SS DR XSTR SPCL TR
NPN Bipolar Transistor / REEL
TRANS NPN 80V 0.5A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-SMMBTA06LT3G | SMMBTA06LT3G | SMMBTA06LT3GOSDKR-ND | 896259-SMMBTA06LT3G | SMMBTA06LT3G | SMMBTA06LT3G | 76T7281 | SMMBTA06LT3G |
| Product Name | SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - SMMBTA06LT3G | Single Bipolar Transistors | Bipolar Transistors - BJT | Npn Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts | |||||
| VCBO | 80 volts | |||||||
| PD | 300 milliwatts |