onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SMMBT6521LT1G

Description
Manufacturer: onsemi Win Source Part Number: 1325086-SMMBT6521LT1 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 500nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 2mA, 10V Supplier Device Package: SOT-23-3 (TO-236) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: ONSONSSMMBT6521LT1G, 2156-SMMBT6521LT1G-O S,2832-SMMBT6521LT1G -488,2832-SMMBT6521L T1GTR Base Product Number: SMMBT6521 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1325086-SMMBT6521LT1 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 500nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 2mA, 10V Supplier Device Package: SOT-23-3 (TO-236) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: ONSONSSMMBT6521LT1G, 2156-SMMBT6521LT1G-O S,2832-SMMBT6521LT1G -488,2832-SMMBT6521L T1GTR Base Product Number: SMMBT6521 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325086-SMMBT6521LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325086-SMMBT6521LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325086-SMMBT6521LT1G
Manufacturer: onsemi Win Source Part Number: 1325086-SMMBT6521LT1 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 500nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 2mA, 10V Supplier Device Package: SOT-23-3 (TO-236) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: ONSONSSMMBT6521LT1G, 2156-SMMBT6521LT1G-O S,2832-SMMBT6521LT1G -488,2832-SMMBT6521L T1GTR Base Product Number: SMMBT6521 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325086-SMMBT6521LT1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 2mA, 10V
Supplier Device Package: SOT-23-3 (TO-236)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: ONSONSSMMBT6521LT1G,2156-SMMBT6521LT1G-OS,2832-SMMBT6521LT1G-488,2832-SMMBT6521LT1GTR
Base Product Number: SMMBT6521
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Bipolar Transistors - 488-SMMBT6521LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-SMMBT6521LT1GDKR-ND
Single Bipolar Transistors 488-SMMBT6521LT1GDKR-ND
TRANS NPN 25V 0.1A SOT23-3

TRANS NPN 25V 0.1A SOT23-3

Buy Now Datasheet
Single Bipolar Transistors - 488-SMMBT6521LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-SMMBT6521LT1GCT-ND
Single Bipolar Transistors 488-SMMBT6521LT1GCT-ND
TRANS NPN 25V 0.1A SOT23-3

TRANS NPN 25V 0.1A SOT23-3

Buy Now Datasheet
Single Bipolar Transistors - 488-SMMBT6521LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-SMMBT6521LT1GTR-ND
Single Bipolar Transistors 488-SMMBT6521LT1GTR-ND
Bipolar (BJT) Transistor NPN 25V 100mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 25V 100mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SMMBT6521LT1G
SOT-23 Bipolar Transistor 276-SMMBT6521LT1G
NPN Bipolar Small Signal Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBT6521LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT6521LT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Small Signal Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBT6521LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT6521LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMMBT6521LT1G
Bipolar Transistors - BJT SMMBT6521LT1G
Bipolar Transistors - BJT SS LN XSTR NPN 50V

Bipolar Transistors - BJT SS LN XSTR NPN 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT6521LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT6521LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT6521LT1G
TRANS NPN 25V 0.1A SOT23-3

TRANS NPN 25V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1325086-SMMBT6521LT1G 488-SMMBT6521LT1GDKR-ND 276-SMMBT6521LT1G SMMBT6521LT1G SMMBT6521LT1G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors SOT-23 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 300 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857AE6327HTSA1 - 1022493-BC857AE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers