onsemi 150V 500mA SOT-23 Bipolar Transistor SMMBT5401LT1G

Description
PNP BJT Transistor, 150V, 500mA, SOT-23 Product overview: SMMBT5401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT5401LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 150V, 500mA, SOT-23 Product overview: SMMBT5401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT5401LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 500mA SOT-23 Bipolar Transistor
276-SMMBT5401LT1G
150V 500mA SOT-23 Bipolar Transistor 276-SMMBT5401LT1G
PNP BJT Transistor, 150V, 500mA, SOT-23 Product overview: SMMBT5401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT5401LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 150V, 500mA, SOT-23 Product overview: SMMBT5401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT5401LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SMMBT5401LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT5401LT1GOSTR-ND
Single Bipolar Transistors SMMBT5401LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT5401LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT5401LT1GOSCT-ND
Single Bipolar Transistors SMMBT5401LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT5401LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT5401LT1GOSDKR-ND
Single Bipolar Transistors SMMBT5401LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SMMBT5401LT1G - 029421-SMMBT5401LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMMBT5401LT1G
029421-SMMBT5401LT1G
TRANSISTORS - Transistors (BJT) - Single - SMMBT5401LT1G 029421-SMMBT5401LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 029421-SMMBT5401LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 029421-SMMBT5401LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - SMMBT5401LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMMBT5401LT1G
Single Bipolar Transistors SMMBT5401LT1G
TRANS PNP 150V 0.5A SOT23-3

TRANS PNP 150V 0.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMMBT5401LT1G
Bipolar Transistors - BJT SMMBT5401LT1G
Bipolar Transistors - BJT SS HV XSTR SPCL TR

Bipolar Transistors - BJT SS HV XSTR SPCL TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT5401LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT5401LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT5401LT1G
TRANS PNP 150V 0.5A SOT23-3

TRANS PNP 150V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-SMMBT5401LT1G SMMBT5401LT1GOSTR-ND 029421-SMMBT5401LT1G SMMBT5401LT1G SMMBT5401LT1G SMMBT5401LT1G
Product Name 150V 500mA SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SMMBT5401LT1G Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP; PNP
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 150 volts 150 volts 150 volts
VCBO -160 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data