TRANS NPN 30V 0.05A SOT23-3
TRANS NPN 30V 0.05A SOT23-3
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)
Small Signal Bipolar Transistor, 0.05A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBT5088LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT5088LT1G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT SS LN XSTR NPN 35V
TRANS NPN 30V 0.05A SOT23-3
NPN Bipolar Transistor / REEL
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SMMBT5088LT1GCT-ND | SMMBT5088LT1G | 276-SMMBT5088LT1G | SMMBT5088LT1G | SMMBT5088LT1G | 76T7305 |
| Product Name | Single Bipolar Transistors | SOT-23 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Npn Bipolar Transistor / Reel Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-CPR | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 50 milliamps | 50 milliamps |