onsemi TRANSISTORS - Transistors (BJT) - Single - SMMBT4403LT1G SMMBT4403LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800990-SMMBT4403LT1G Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 200MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA Part Number Series: MMBT4403 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 2V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800990-SMMBT4403LT1G Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 200MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA Part Number Series: MMBT4403 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - SMMBT4403LT1G - 800990-SMMBT4403LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMMBT4403LT1G
800990-SMMBT4403LT1G
TRANSISTORS - Transistors (BJT) - Single - SMMBT4403LT1G 800990-SMMBT4403LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 800990-SMMBT4403LT1G Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 200MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA Part Number Series: MMBT4403 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 800990-SMMBT4403LT1G
Packaging: Reel
Mounting Style: SMD
Power - Max: 300mW
Transistor Type: PNP
Frequency - Transition: 200MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA
Part Number Series: MMBT4403
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 2V

Buy Now
Single Bipolar Transistors - SMMBT4403LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT4403LT1GOSTR-ND
Single Bipolar Transistors SMMBT4403LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT4403LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT4403LT1GOSCT-ND
Single Bipolar Transistors SMMBT4403LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT4403LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT4403LT1GOSDKR-ND
Single Bipolar Transistors SMMBT4403LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SMMBT4403LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
40V 600mA 200MHz SOT-23 Bipolar Transistor
276-SMMBT4403LT1G
40V 600mA 200MHz SOT-23 Bipolar Transistor 276-SMMBT4403LT1G
PNP BJT Transistor, 40V, 600mA, 200MHz, SOT-23 Product overview: SMMBT4403LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT4403LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 600mA, 200MHz, SOT-23 Product overview: SMMBT4403LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT4403LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT4403LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT4403LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT4403LT1G
TRANS PNP 40V 0.6A SOT23-3

TRANS PNP 40V 0.6A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMMBT4403LT1G
Bipolar Transistors - BJT SMMBT4403LT1G
Bipolar Transistors - BJT SOT-23 XSTR PNP

Bipolar Transistors - BJT SOT-23 XSTR PNP

Buy Now Datasheet
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi - 13AC6247 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi
13AC6247
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi 13AC6247
TRANSISTOR, AEC-Q101, PNP, -40V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -40V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi - 13AC3981 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi
13AC3981
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi 13AC3981
TRANSISTOR, AEC-Q101, PNP, -40V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:200MHz; Power Dissipation Pd:225mW; DC Collector Current:-600mA; DC Current Gain hFE:20hFE; TransistorRoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -40V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:200MHz; Power Dissipation Pd:225mW; DC Collector Current:-600mA; DC Current Gain hFE:20hFE; TransistorRoHS Compliant: Yes

Supplier's Site Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 76T7304 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
76T7304
Pnp Bipolar Transistor / Reel Onsemi 76T7304
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site
Single Bipolar Transistors - SMMBT4403LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMMBT4403LT1G
Single Bipolar Transistors SMMBT4403LT1G
TRANS PNP 40V 0.6A SOT23-3

TRANS PNP 40V 0.6A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 800990-SMMBT4403LT1G SMMBT4403LT1GOSTR-ND SMMBT4403LT1G 276-SMMBT4403LT1G SMMBT4403LT1G SMMBT4403LT1G 13AC6247 76T7304 SMMBT4403LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - SMMBT4403LT1G Single Bipolar Transistors 40V 600mA 200MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi Pnp Bipolar Transistor / Reel Onsemi Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Power Gain 100 dB
Unlock Full Specs
to access all available technical data