The SMMBT4403LT1G is a PNP silicon switching transistor in an SOT-23 package, designed for surface mount applications. It has a collector-emitter voltage rating of -40 V, a continuous collector current of -600 mA, and a peak collector current of -900 mA. Power dissipation is 225 mW on FR-5 board at 25°C, derating at 1.8 mW/°C above 25°C. The device offers a DC current gain (hFE) ranging from 20 to 300 depending on operating conditions, with a current-gain-bandwid
Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz; DC Current Gain hFE Min:20hFERoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 61AC2014 |
| Product Name | Transistor Polarity Onsemi |
| Transistor Type | Transistor Polarity Onsemi |