onsemi 40V 600mA 250MHz SOT-23 Bipolar Transistor SMMBT4401LT1G

Description
40V 600mA NPN BJT Transistor, SOT-23, 250MHz Product overview: SMMBT4401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT4401LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V 600mA NPN BJT Transistor, SOT-23, 250MHz Product overview: SMMBT4401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT4401LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 600mA 250MHz SOT-23 Bipolar Transistor
276-SMMBT4401LT1G
40V 600mA 250MHz SOT-23 Bipolar Transistor 276-SMMBT4401LT1G
40V 600mA NPN BJT Transistor, SOT-23, 250MHz Product overview: SMMBT4401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT4401LT1G can be used for catalog matching and distributor lookup.

40V 600mA NPN BJT Transistor, SOT-23, 250MHz Product overview: SMMBT4401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT4401LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SMMBT4401LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT4401LT1GOSDKR-ND
Single Bipolar Transistors SMMBT4401LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT4401LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT4401LT1GOSCT-ND
Single Bipolar Transistors SMMBT4401LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT4401LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT4401LT1GOSTR-ND
Single Bipolar Transistors SMMBT4401LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 1841479P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841479P
Bipolar Transistors 1841479P
onsemi SMMBT4401LT1G Transistor

onsemi SMMBT4401LT1G Transistor

Supplier's Site
Bipolar Transistors - 1841479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841479
Bipolar Transistors 1841479
onsemi SMMBT4401LT1G Transistor

onsemi SMMBT4401LT1G Transistor

Supplier's Site
Bipolar Transistors - 1841096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841096
Bipolar Transistors 1841096
onsemi SMMBT4401LT1G Transistor

onsemi SMMBT4401LT1G Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - SMMBT4401LT1G - 720442-SMMBT4401LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMMBT4401LT1G
720442-SMMBT4401LT1G
TRANSISTORS - Transistors (BJT) - Single - SMMBT4401LT1G 720442-SMMBT4401LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 720442-SMMBT4401LT1G Packaging: Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 1V Maximum Power: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 720442-SMMBT4401LT1G
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 1V
Maximum Power: 300mW

Buy Now
Single Bipolar Transistors - SMMBT4401LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMMBT4401LT1G
Single Bipolar Transistors SMMBT4401LT1G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site Datasheet
Transistor, Aec-Q101, Npn, 40V, Sot-23; Transistor Polarity Onsemi - 13AC6246 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 40V, Sot-23; Transistor Polarity Onsemi
13AC6246
Transistor, Aec-Q101, Npn, 40V, Sot-23; Transistor Polarity Onsemi 13AC6246
TRANSISTOR, AEC-Q101, NPN, 40V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600A; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 40V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600A; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Aec-Q101, Npn, 40V, Sot-23; Transistor Polarity Onsemi - 13AC3980 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 40V, Sot-23; Transistor Polarity Onsemi
13AC3980
Transistor, Aec-Q101, Npn, 40V, Sot-23; Transistor Polarity Onsemi 13AC3980
TRANSISTOR, AEC-Q101, NPN, 40V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:250MHz; Power Dissipation Pd:225mW; DC Collector Current:600mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 40V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:250MHz; Power Dissipation Pd:225mW; DC Collector Current:600mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T7303 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7303
Npn Bipolar Transistor / Reel Onsemi 76T7303
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT4401LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT4401LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT4401LT1G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-SMMBT4401LT1G SMMBT4401LT1GOSDKR-ND 1841479P 1841479 720442-SMMBT4401LT1G SMMBT4401LT1G 13AC6246 76T7303 SMMBT4401LT1G
Product Name 40V 600mA 250MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SMMBT4401LT1G Single Bipolar Transistors Transistor, Aec-Q101, Npn, 40V, Sot-23; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts
VCBO 60 volts
fT 250 MHz
Unlock Full Specs
to access all available technical data