Manufacturer: ON Semiconductor
Win Source Part Number: 896258-SMMBT3906WT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 250MHz 150 mW Surface Mount SC-70-3 (SOT323)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBT3906
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SMMBT3906WT1GOSDKR, SMMBT3906WT1G-ND, SMMBT3906WT1GOSCT, SMMBT3906WT1GOSTR
General Purpose Bipolar Transistor NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMMBT3906WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3906WT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)
TRANS, PNP, -40V, 150DEG C, 0.15W; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
NPN Bipolar Transistor / REEL
NPN Bipolar Transistor / REEL
TRANS PNP 40V 0.2A SC70-3
Bipolar Transistors - BJT SS SC70 GP XSTR PNP 40V
TRANS PNP 40V 0.2A SC70-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 896258-SMMBT3906WT1G | 276-SMMBT3906WT1G | SMMBT3906WT1GOSTR-ND | 50AC7301 | 47X2368 | SMMBT3906WT1G | SMMBT3906WT1G | SMMBT3906WT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SMMBT3906WT1G | Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, -40V, 150Deg C, 0.15W; Transistor Polarity Onsemi | Npn Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | NPN | PNP; PNP | ||
| Package Type | SOT3; SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | TO-3 | TO-3 | SOT323; SC-70, SOT-323 | AEC-Q101 | ||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | |||||
| VCEO | 40 volts | 40 volts | 40 volts | |||||
| VCBO | -40 volts |