onsemi 40V 200mA 300mW SOT-23 Bipolar Transistor SMMBT3906LT1G

Description
PNP BJT Transistor 40V 200mA 300mW SOT-23 Product overview: SMMBT3906LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3906LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor 40V 200mA 300mW SOT-23 Product overview: SMMBT3906LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3906LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 200mA 300mW SOT-23 Bipolar Transistor
276-SMMBT3906LT1G
40V 200mA 300mW SOT-23 Bipolar Transistor 276-SMMBT3906LT1G
PNP BJT Transistor 40V 200mA 300mW SOT-23 Product overview: SMMBT3906LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3906LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 40V 200mA 300mW SOT-23 Product overview: SMMBT3906LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3906LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SMMBT3906LT1G - 1078267-SMMBT3906LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMMBT3906LT1G
1078267-SMMBT3906LT1G
TRANSISTORS - Transistors (BJT) - Single - SMMBT3906LT1G 1078267-SMMBT3906LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078267-SMMBT3906LT1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078267-SMMBT3906LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - 7815238P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7815238P
Bipolar Transistors 7815238P
Transistor PNP 40V 200mA HFE:100 SOT23

Transistor PNP 40V 200mA HFE:100 SOT23

Supplier's Site
Bipolar Transistors - 7815238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7815238
Bipolar Transistors 7815238
Transistor PNP 40V 200mA HFE:100 SOT23

Transistor PNP 40V 200mA HFE:100 SOT23

Supplier's Site
Bipolar Transistors - 1453041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453041
Bipolar Transistors 1453041
Transistor PNP 40V 200mA HFE:100 SOT23

Transistor PNP 40V 200mA HFE:100 SOT23

Supplier's Site
Single Bipolar Transistors - SMMBT3906LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3906LT1GOSCT-ND
Single Bipolar Transistors SMMBT3906LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3906LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3906LT1GOSTR-ND
Single Bipolar Transistors SMMBT3906LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3906LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3906LT1GOSDKR-ND
Single Bipolar Transistors SMMBT3906LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3906LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMMBT3906LT1G
Single Bipolar Transistors SMMBT3906LT1G
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
SMMBT3906LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT SMMBT3906LT1G
40V 300mW 100@10mA,1V 200mA PNP SOT-23 Bipolar Transistors - BJT ROHS

40V 300mW 100@10mA,1V 200mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMMBT3906LT1G
Bipolar Transistors - BJT SMMBT3906LT1G
Bipolar Transistors - BJT SS GP XSTR SPCL TR

Bipolar Transistors - BJT SS GP XSTR SPCL TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT3906LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT3906LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT3906LT1G
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site
Transistor, Pnp, -40V, 0.225W, Sot-23; Transistor Polarity Onsemi - 97Y9501 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, 0.225W, Sot-23; Transistor Polarity Onsemi
97Y9501
Transistor, Pnp, -40V, 0.225W, Sot-23; Transistor Polarity Onsemi 97Y9501
TRANSISTOR, PNP, -40V, 0.225W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, 0.225W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pnp Bipolar Transistor / Reel Onsemi - 08AK7406 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
08AK7406
Pnp Bipolar Transistor / Reel Onsemi 08AK7406
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site
Pnp Bipolar Transistor / Reel Onsemi - 76T7301 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
76T7301
Pnp Bipolar Transistor / Reel Onsemi 76T7301
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-SMMBT3906LT1G 1078267-SMMBT3906LT1G 7815238P 7815238 SMMBT3906LT1GOSCT-ND SMMBT3906LT1G SMMBT3906LT1G SMMBT3906LT1G SMMBT3906LT1G 97Y9501 08AK7406
Product Name 40V 200mA 300mW SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SMMBT3906LT1G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, -40V, 0.225W, Sot-23; Transistor Polarity Onsemi Pnp Bipolar Transistor / Reel Onsemi
Polarity PNP PNP; PNP PNP PNP PNP PNP; PNP PNP PNP PNP
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
VCBO 40 volts
fT 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data