onsemi Bipolar Transistor SMMBT3904WT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMMBT3904WT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-SMMBT3904WT1G
Bipolar Transistor 276-SMMBT3904WT1G
NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMMBT3904WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3904WT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMMBT3904WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3904WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SMMBT3904WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904WT1GOSTR-ND
Single Bipolar Transistors SMMBT3904WT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904WT1GOSDKR-ND
Single Bipolar Transistors SMMBT3904WT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904WT1GOSCT-ND
Single Bipolar Transistors SMMBT3904WT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SMMBT3904WT1G - 211851-SMMBT3904WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMMBT3904WT1G
211851-SMMBT3904WT1G
TRANSISTORS - Transistors (BJT) - Single - SMMBT3904WT1G 211851-SMMBT3904WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 211851-SMMBT3904WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 211851-SMMBT3904WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMMBT3904WT1G
Single Bipolar Transistors SMMBT3904WT1G
TRANS NPN 40V 0.2A SC70-3

TRANS NPN 40V 0.2A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT3904WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT3904WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT3904WT1G
TRANS NPN 40V 0.2A SC70-3

TRANS NPN 40V 0.2A SC70-3

Supplier's Site
Transistor, Aec-Q101, Npn, 40V, Sot-323; Transistor Polarity Onsemi - 50AC7300 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 40V, Sot-323; Transistor Polarity Onsemi
50AC7300
Transistor, Aec-Q101, Npn, 40V, Sot-323; Transistor Polarity Onsemi 50AC7300
TRANSISTOR, AEC-Q101, NPN, 40V, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:150mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 40V, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:150mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T7300 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7300
Npn Bipolar Transistor / Reel Onsemi 76T7300
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number SMMBT3904WT1G 276-SMMBT3904WT1G SMMBT3904WT1GOSTR-ND 211851-SMMBT3904WT1G SMMBT3904WT1G SMMBT3904WT1G 50AC7300 76T7300
Product Name Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SMMBT3904WT1G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Npn, 40V, Sot-323; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type SOT323; SC-70 (SOT-323) 3 LEAD SOT323; SC-70, SOT-323 SOT3; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 AEC-Q101 TO-3; SOT3; SOT323 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data