onsemi Single Bipolar Transistors SMMBT3904TT1G

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SMMBT3904TT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904TT1GOSCT-ND
Single Bipolar Transistors SMMBT3904TT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904TT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904TT1GOSTR-ND
Single Bipolar Transistors SMMBT3904TT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904TT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904TT1GOSDKR-ND
Single Bipolar Transistors SMMBT3904TT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Singapore, Singapore
200 mA 40 V Bipolar Transistor
276-SMMBT3904TT1G
200 mA 40 V Bipolar Transistor 276-SMMBT3904TT1G
200 mA, 40 V NPN Bipolar Junction Transistor, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: SMMBT3904TT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 200 mA, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3904TT1G can be used for catalog matching and distributor lookup.

200 mA, 40 V NPN Bipolar Junction Transistor, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: SMMBT3904TT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 200 mA, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3904TT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Aec-Q101, Npn, 40V, Sot-416; Transistor Polarity Onsemi - 14AC5161 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 40V, Sot-416; Transistor Polarity Onsemi
14AC5161
Transistor, Aec-Q101, Npn, 40V, Sot-416; Transistor Polarity Onsemi 14AC5161
TRANSISTOR, AEC-Q101, NPN, 40V, SOT-416; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:200mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 40V, SOT-416; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:200mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T7299 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7299
Npn Bipolar Transistor / Reel Onsemi 76T7299
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT3904TT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT3904TT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT3904TT1G
TRANS NPN 40V 0.2A SC75 SOT416

TRANS NPN 40V 0.2A SC75 SOT416

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMMBT3904TT1G
Bipolar Transistors - BJT SMMBT3904TT1G
Bipolar Transistors - BJT SS SC75 GP XSTR NPN 60V

Bipolar Transistors - BJT SS SC75 GP XSTR NPN 60V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SMMBT3904TT1GOSCT-ND 276-SMMBT3904TT1G 14AC5161 76T7299 SMMBT3904TT1G SMMBT3904TT1G
Product Name Single Bipolar Transistors 200 mA 40 V Bipolar Transistor Transistor, Aec-Q101, Npn, 40V, Sot-416; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN
Package Type SC-75, SOT-416 TO-3 TO-3 AEC-Q101
Transistor Grade / Operating Range Automotive
IC(max) 200 milliamps 200 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data