onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SMMBT3904LT3G

Description
Manufacturer: onsemi Win Source Part Number: 1325689-SMMBT3904LT3 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Frequency - Transition: 300MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SMMBT3904LT3GOSCT,ON SONSSMMBT3904LT3G,SM MBT3904LT3G-ND,SMMBT 3904LT3GOSDKR,2156-S MMBT3904LT3G-OS,SMMB T3904LT3GOSTR Base Product Number: SMMBT3904 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1325689-SMMBT3904LT3 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Frequency - Transition: 300MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SMMBT3904LT3GOSCT,ON SONSSMMBT3904LT3G,SM MBT3904LT3G-ND,SMMBT 3904LT3GOSDKR,2156-S MMBT3904LT3G-OS,SMMB T3904LT3GOSTR Base Product Number: SMMBT3904 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325689-SMMBT3904LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325689-SMMBT3904LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325689-SMMBT3904LT3G
Manufacturer: onsemi Win Source Part Number: 1325689-SMMBT3904LT3 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Frequency - Transition: 300MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SMMBT3904LT3GOSCT,ON SONSSMMBT3904LT3G,SM MBT3904LT3G-ND,SMMBT 3904LT3GOSDKR,2156-S MMBT3904LT3G-OS,SMMB T3904LT3GOSTR Base Product Number: SMMBT3904 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325689-SMMBT3904LT3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Frequency - Transition: 300MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SMMBT3904LT3GOSCT,ONSONSSMMBT3904LT3G,SMMBT3904LT3G-ND,SMMBT3904LT3GOSDKR,2156-SMMBT3904LT3G-OS,SMMBT3904LT3GOSTR
Base Product Number: SMMBT3904
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SMMBT3904LT3G
SOT-23 Bipolar Transistor 276-SMMBT3904LT3G
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SMMBT3904LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3904LT3G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SMMBT3904LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3904LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SMMBT3904LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904LT3GOSTR-ND
Single Bipolar Transistors SMMBT3904LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904LT3GOSDKR-ND
Single Bipolar Transistors SMMBT3904LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904LT3GOSCT-ND
Single Bipolar Transistors SMMBT3904LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMMBT3904LT3G
Single Bipolar Transistors SMMBT3904LT3G
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 47X2367 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
47X2367
Npn Bipolar Transistor / Reel Onsemi 47X2367
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site
Npn Bipolar Transistor Rohs Compliant Onsemi - 25AK3788 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor Rohs Compliant Onsemi
25AK3788
Npn Bipolar Transistor Rohs Compliant Onsemi 25AK3788
NPN BIPOLAR TRANSISTOR ROHS COMPLIANT: YES

NPN BIPOLAR TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMMBT3904LT3G
Bipolar Transistors - BJT SMMBT3904LT3G
Bipolar Transistors - BJT SS SOT23 GP XSTR SPCL TR

Bipolar Transistors - BJT SS SOT23 GP XSTR SPCL TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT3904LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT3904LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT3904LT3G
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1325689-SMMBT3904LT3G 276-SMMBT3904LT3G SMMBT3904LT3GOSTR-ND SMMBT3904LT3G 47X2367 SMMBT3904LT3G SMMBT3904LT3G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SOT-23 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Npn Bipolar Transistor / Reel Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; SOT-23-3 (TO-236)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data