onsemi Single Bipolar Transistors SMMBT3904LT1G

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SMMBT3904LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904LT1GOSTR-ND
Single Bipolar Transistors SMMBT3904LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904LT1GOSCT-ND
Single Bipolar Transistors SMMBT3904LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT3904LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT3904LT1GOSDKR-ND
Single Bipolar Transistors SMMBT3904LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SMMBT3904LT1G - 1098544-SMMBT3904LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMMBT3904LT1G
1098544-SMMBT3904LT1G
TRANSISTORS - Transistors (BJT) - Single - SMMBT3904LT1G 1098544-SMMBT3904LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1098544-SMMBT3904LT1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1098544-SMMBT3904LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 200mA 300MHz SOT-23 Bipolar Transistor
276-SMMBT3904LT1G
40V 200mA 300MHz SOT-23 Bipolar Transistor 276-SMMBT3904LT1G
NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz, SOT-23 Product overview: SMMBT3904LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3904LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz, SOT-23 Product overview: SMMBT3904LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3904LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT3904LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT3904LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT3904LT1G
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
SMMBT3904LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT SMMBT3904LT1G
40V 300mW 100@10mA,1V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

40V 300mW 100@10mA,1V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMMBT3904LT1G
Bipolar Transistors - BJT SMMBT3904LT1G
Bipolar Transistors - BJT SS GP XSTR SPCL TR

Bipolar Transistors - BJT SS GP XSTR SPCL TR

Buy Now Datasheet
Transistor, Bipol, Aec-Q101, Npn, 40V; Transistor Polarity Onsemi - 81Y7292 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Aec-Q101, Npn, 40V; Transistor Polarity Onsemi
81Y7292
Transistor, Bipol, Aec-Q101, Npn, 40V; Transistor Polarity Onsemi 81Y7292
TRANSISTOR, BIPOL, AEC-Q101, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, AEC-Q101, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Aec-Q101, Npn, 40V; Transistor Polarity Onsemi - 85AC2187 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Aec-Q101, Npn, 40V; Transistor Polarity Onsemi
85AC2187
Transistor, Bipol, Aec-Q101, Npn, 40V; Transistor Polarity Onsemi 85AC2187
TRANSISTOR, BIPOL, AEC-Q101, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOL, AEC-Q101, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor RoHS Compliant: Yes

Supplier's Site
Npn Bipolar Transistor / Reel Onsemi - 76T7298 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7298
Npn Bipolar Transistor / Reel Onsemi 76T7298
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 08AK7405 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
08AK7405
Npn Bipolar Transistor / Reel Onsemi 08AK7405
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site
Single Bipolar Transistors - SMMBT3904LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMMBT3904LT1G
Single Bipolar Transistors SMMBT3904LT1G
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SMMBT3904LT1GOSTR-ND 1098544-SMMBT3904LT1G 276-SMMBT3904LT1G SMMBT3904LT1G SMMBT3904LT1G SMMBT3904LT1G 81Y7292 76T7298 SMMBT3904LT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SMMBT3904LT1G 40V 200mA 300MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Transistor, Bipol, Aec-Q101, Npn, 40V; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) AEC-Q101 SOT23 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data