onsemi TRANSISTORS - Transistors (BJT) - Single - SMMBT2907ALT3G SMMBT2907ALT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 896256-SMMBT2907ALT3 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 300 mW Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SMMBT2907 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SMMBT2907ALT3GOSDKR, SMMBT2907ALT3G-ND, SMMBT2907ALT3GOSCT, SMMBT2907ALT3GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 896256-SMMBT2907ALT3 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 300 mW Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SMMBT2907 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SMMBT2907ALT3GOSDKR, SMMBT2907ALT3G-ND, SMMBT2907ALT3GOSCT, SMMBT2907ALT3GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - SMMBT2907ALT3G - 896256-SMMBT2907ALT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMMBT2907ALT3G
896256-SMMBT2907ALT3G
TRANSISTORS - Transistors (BJT) - Single - SMMBT2907ALT3G 896256-SMMBT2907ALT3G
Manufacturer: ON Semiconductor Win Source Part Number: 896256-SMMBT2907ALT3 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 300 mW Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SMMBT2907 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SMMBT2907ALT3GOSDKR, SMMBT2907ALT3G-ND, SMMBT2907ALT3GOSCT, SMMBT2907ALT3GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 896256-SMMBT2907ALT3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBT2907
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SMMBT2907ALT3GOSDKR, SMMBT2907ALT3G-ND, SMMBT2907ALT3GOSCT, SMMBT2907ALT3GOSTR

Buy Now Datasheet
Singapore, Singapore
60V 600mA 200MHz SOT-23 Bipolar Transistor
276-SMMBT2907ALT3G
60V 600mA 200MHz SOT-23 Bipolar Transistor 276-SMMBT2907ALT3G
PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-23 Product overview: SMMBT2907ALT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT2907ALT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-23 Product overview: SMMBT2907ALT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT2907ALT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SMMBT2907ALT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT2907ALT3GOSDKR-ND
Single Bipolar Transistors SMMBT2907ALT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT2907ALT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT2907ALT3GOSCT-ND
Single Bipolar Transistors SMMBT2907ALT3GOSCT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT2907ALT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT2907ALT3GOSTR-ND
Single Bipolar Transistors SMMBT2907ALT3GOSTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SMMBT2907ALT3G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMMBT2907ALT3G
Bipolar Transistors - BJT SMMBT2907ALT3G
Bipolar Transistors - BJT SS GP XSTR SPCL TR

Bipolar Transistors - BJT SS GP XSTR SPCL TR

Buy Now Datasheet
Bipolar Transistor, Pnp, -60V, Sot-23-3; Transistor Polarity Onsemi - 42AC1845 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V, Sot-23-3; Transistor Polarity Onsemi
42AC1845
Bipolar Transistor, Pnp, -60V, Sot-23-3; Transistor Polarity Onsemi 42AC1845
BIPOLAR TRANSISTOR, PNP, -60V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pnp Bipolar Transistor / Reel Onsemi - 76T7297 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
76T7297
Pnp Bipolar Transistor / Reel Onsemi 76T7297
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site
Single Bipolar Transistors - SMMBT2907ALT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMMBT2907ALT3G
Single Bipolar Transistors SMMBT2907ALT3G
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
SMMBT2907ALT3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT SMMBT2907ALT3G
60V 300mW 100@150mA,10V 600mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS

60V 300mW 100@150mA,10V 600mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT2907ALT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT2907ALT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT2907ALT3G
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 896256-SMMBT2907ALT3G 276-SMMBT2907ALT3G SMMBT2907ALT3GOSDKR-ND SMMBT2907ALT3G SMMBT2907ALT3G 42AC1845 76T7297 SMMBT2907ALT3G SMMBT2907ALT3G SMMBT2907ALT3G
Product Name TRANSISTORS - Transistors (BJT) - Single - SMMBT2907ALT3G 60V 600mA 200MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Pnp, -60V, Sot-23-3; Transistor Polarity Onsemi Pnp Bipolar Transistor / Reel Onsemi Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP PNP PNP; PNP PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 1727-BC846AQCZTR-ND - DigiKey
Specs
Package Type 3-XDFN Exposed Pad
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC817K40E6359HTMA1 - 769720-BC817K40E6359HTMA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package
View Details
3 suppliers
Bipolar Transistors - 6697530 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details