The MMBT2907AL is a PNP silicon bipolar transistor designed for general-purpose applications. It is AEC-Q101 qualified, making it suitable for automotive and other applications that require stringent quality standards. The device features a maximum collector-emitter voltage of -60 V and a continuous collector current rating of -600 mA, with a peak collector current of -1200 mA. Thermal characteristics include a total device dissipation of 225 mW on an FR-5 board, with a thermal resistance of 556 °C/W. The transistor operates over a junction temperature range of -55°C to +150°C. In terms of electrical performance, the transistor exhibits a DC current gain (hFE) ranging from 50 to 300, depending on the collector current. The collector-emitter saturation voltage is specified at -0.4 V for -150 mA and -1.6 V for -500 mA. The device also has a current-gain bandwidth product of 200 MHz, making it suitable for high-frequency applications. The MMBT2907AL is packaged in a SOT-23 case, which is compact and suitable for space-constrained designs. It is Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards.
PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-23 Product overview: SMMBT2907ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT2907ALT1G can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
Transistor PNP 60V 0.6A Automotive SOT23
Transistor PNP 60V 0.6A Automotive SOT23
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 60V 0.6A SOT23-3
TRANS, AEC-Q101, PNP, -60V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
PNP Bipolar Transistor / REEL
PNP Bipolar Transistor / REEL
Bipolar Transistors - BJT SS GP XSTR SPCL TR
TRANS PNP 60V 0.6A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-SMMBT2907ALT1G | SMMBT2907ALT1G | 7815231P | 1220157 | SMMBT2907ALT1GOSTR-ND | SMMBT2907ALT1G | 02AC3897 | 08AK7404 | SMMBT2907ALT1G | SMMBT2907ALT1G |
| Product Name | 60V 600mA 200MHz SOT-23 Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Pnp, -60V, Sot-23-3; Transistor Polarity Onsemi | Pnp Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||||||
| VCEO | 60 volts | 60 volts | 60 volts | |||||||
| VCBO | 60 volts | |||||||||
| fT | 200 MHz |