Manufacturer: ON Semiconductor
Win Source Part Number: 934392-SMMBT2369LT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 15 V 200 mA - 225 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBT2369
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBT2369LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT2369LT1G can be used for catalog matching and distributor lookup.
TRANS NPN 15V 0.2A SOT23-3
Bipolar Transistors - BJT SS DUAL COMMON CATHODE
Trans GP BJT NPN 15V 0.2A 3-Pin SOT-23 T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 934392-SMMBT2369LT1G | SMMBT2369LT1G-ND | 276-SMMBT2369LT1G | SMMBT2369LT1G | SMMBT2369LT1G | 598-SMMBT2369LT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SMMBT2369LT1G | Single Bipolar Transistors | SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans GP BJT NPN 15V 0.2A 3-Pin SOT-23 T/R |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 15 volts | 15 volts | 15 volts | |||
| VCBO | 40 volts |