onsemi TRANSISTORS - Transistors (BJT) - Single - SMMBT2369ALT1G SMMBT2369ALT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMMBT2369ALT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SMMBT2369ALT1G - 934391-SMMBT2369ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMMBT2369ALT1G
934391-SMMBT2369ALT1G
TRANSISTORS - Transistors (BJT) - Single - SMMBT2369ALT1G 934391-SMMBT2369ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 934391-SMMBT2369ALT1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 15 V 200 mA - 225 mW Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SMMBT2369 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: SMMBT2369ALT1GOSDKR, SMMBT2369ALT1GOSCT, SMMBT2369ALT1GOSTR, SMMBT2369ALT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 934391-SMMBT2369ALT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 15 V 200 mA - 225 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBT2369
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SMMBT2369ALT1GOSDKR, SMMBT2369ALT1GOSCT, SMMBT2369ALT1GOSTR, SMMBT2369ALT1G-ND

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-SMMBT2369ALT1G
SOT-23 Bipolar Transistor 276-SMMBT2369ALT1G
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBT2369ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT2369ALT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBT2369ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT2369ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SMMBT2369ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT2369ALT1GOSCT-ND
Single Bipolar Transistors SMMBT2369ALT1GOSCT-ND
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT2369ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT2369ALT1GOSTR-ND
Single Bipolar Transistors SMMBT2369ALT1GOSTR-ND
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SMMBT2369ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMMBT2369ALT1GOSDKR-ND
Single Bipolar Transistors SMMBT2369ALT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMMBT2369ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMMBT2369ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMMBT2369ALT1G
TRANS NPN 15V 0.2A SOT23-3

TRANS NPN 15V 0.2A SOT23-3

Supplier's Site
Trans, Npn, 15V, 0.2A, 150Deg C, 0.3W Rohs Compliant Onsemi - 54AH9641 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 15V, 0.2A, 150Deg C, 0.3W Rohs Compliant Onsemi
54AH9641
Trans, Npn, 15V, 0.2A, 150Deg C, 0.3W Rohs Compliant Onsemi 54AH9641
TRANS, NPN, 15V, 0.2A, 150DEG C, 0.3W ROHS COMPLIANT: YES

TRANS, NPN, 15V, 0.2A, 150DEG C, 0.3W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 47X2365 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
47X2365
Npn Bipolar Transistor / Reel Onsemi 47X2365
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMMBT2369ALT1G
Bipolar Transistors - BJT SMMBT2369ALT1G
Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 15V

Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 15V

Buy Now Datasheet
Single Bipolar Transistors - SMMBT2369ALT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SMMBT2369ALT1G
Single Bipolar Transistors SMMBT2369ALT1G
TRANS NPN 15V 0.2A SOT23-3

TRANS NPN 15V 0.2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SMMBT2369ALT1G 934391-SMMBT2369ALT1G 276-SMMBT2369ALT1G SMMBT2369ALT1GOSCT-ND SMMBT2369ALT1G 54AH9641 47X2365 SMMBT2369ALT1G SMMBT2369ALT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - SMMBT2369ALT1G SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 15V, 0.2A, 150Deg C, 0.3W Rohs Compliant Onsemi Npn Bipolar Transistor / Reel Onsemi Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697530 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR108SH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers