NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMMBT2222AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT2222AWT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1252043-SMMBT2222AWT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)
NPN Bipolar Transistor / REEL
TRANS NPN 40V 0.6A SC70-3
Bipolar Transistors - BJT SS GP XSTR NPN 40V
TRANS NPN 40V 0.6A SC70-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-SMMBT2222AWT1G | 1252043-SMMBT2222AWT1G | SMMBT2222AWT1GOSDKR-ND | 76T7295 | SMMBT2222AWT1G | SMMBT2222AWT1G | SMMBT2222AWT1G |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SMMBT2222AWT1G | Single Bipolar Transistors | Npn Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts | ||||
| VCBO | 75 volts | ||||||
| fT | 300 MHz |